KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP10R2F

Description
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP10R2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP10R2FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP10R2FTR-ND
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP10R2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP10R2FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP10R2FCT-ND
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP10R2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP10R2FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP10R2FDKR-ND
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP10R2F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP10R2F
Chip Resistor - Surface Mount RK73H1ETTP10R2F
RES 10.2 OHM 1% 1/10W 0402

RES 10.2 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Thick Film Resistors 1/16watt 10.2ohms 1% - 430-RK73H1ETTP10R2F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/16watt 10.2ohms 1%
430-RK73H1ETTP10R2F
Thick Film Resistors 1/16watt 10.2ohms 1% 430-RK73H1ETTP10R2F
Thick Film Resistors 1/16watt 10.2ohms 1%

Thick Film Resistors 1/16watt 10.2ohms 1%

Supplier's Site
Res, 10R2, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9502
Res, 10R2, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9502
RES, 10R2, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 10R2, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1ETTP10R2F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H1ETTP10R2F
Resistors - Chip Resistor - Surface Mount RK73H1ETTP10R2F
RES 10.2 OHM 1% 1/10W 0402

RES 10.2 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1ETTP10R2FTR-ND RK73H1ETTP10R2F 430-RK73H1ETTP10R2F 84AH9502 RK73H1ETTP10R2F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors 1/16watt 10.2ohms 1% Res, 10R2, 1%, 0.1W, 0402 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402 0402; 0402 (1005 Metric)
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details