KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ETTP1004F RK73H1ETTP1004F

Description
Manufacturer: KOA Speer Win Source Part Number: 932110-RK73H1ETTP100 4F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP1004F CT, 2019-RK73H1ETTP1004F DKR, 2019-RK73H1ETTP1004F TR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932110-RK73H1ETTP100 4F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP1004F CT, 2019-RK73H1ETTP1004F DKR, 2019-RK73H1ETTP1004F TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP1004F
932110-RK73H1ETTP1004F
Chip Resistor - Surface Mount - RK73H1ETTP1004F 932110-RK73H1ETTP1004F
Manufacturer: KOA Speer Win Source Part Number: 932110-RK73H1ETTP100 4F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP1004F CT, 2019-RK73H1ETTP1004F DKR, 2019-RK73H1ETTP1004F TR

Manufacturer: KOA Speer
Win Source Part Number: 932110-RK73H1ETTP1004F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP1004FCT, 2019-RK73H1ETTP1004FDKR, 2019-RK73H1ETTP1004FTR

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP1004F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1M OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1004F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1004F can be used for catalog matching and distributor lookup.

RES 1M OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1004F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1004F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1004FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1004FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1004FDKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1004FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1004FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1004FTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1004FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1004FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1004FCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6318818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318818
Surface Mount Resistors 6318818
KOA RK73H1ETTP1004F

KOA RK73H1ETTP1004F

Supplier's Site
Res, 1M, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9510
Res, 1M, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9510
RES, 1M, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 1M, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP1004F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP1004F
Chip Resistor - Surface Mount RK73H1ETTP1004F
RES 1M OHM 1% 1/10W 0402

RES 1M OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 932110-RK73H1ETTP1004F 52-RK73H1ETTP1004F 2019-RK73H1ETTP1004FDKR-ND 6318818 84AH9510 RK73H1ETTP1004F
Product Name Chip Resistor - Surface Mount - RK73H1ETTP1004F 10W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, 1M, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details