KOA Speer Electronics, Inc. 100 OHM 10W Resistor RK73H1ETTP1000F

Description
RES 100 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 10W Resistor - 52-RK73H1ETTP1000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 10W Resistor
52-RK73H1ETTP1000F
100 OHM 10W Resistor 52-RK73H1ETTP1000F
RES 100 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1000F can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP1000F - 711887-RK73H1ETTP1000F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP1000F
711887-RK73H1ETTP1000F
Chip Resistor - Surface Mount - RK73H1ETTP1000F 711887-RK73H1ETTP1000F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 711887-RK73H1ETTP100 0F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 711887-RK73H1ETTP1000F
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1000FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1000FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1000FCT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1000FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1000FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1000FDKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1000FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1000FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1000FTR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6317859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6317859
Surface Mount Resistors 6317859
KOA RK73H1ETTP1000F

KOA RK73H1ETTP1000F

Supplier's Site
Chip Resistor - Surface Mount - RK73H1ETTP1000F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP1000F
Chip Resistor - Surface Mount RK73H1ETTP1000F
RES 100 OHM 1% 1/10W 0402

RES 100 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res Thick Film 0402 100 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R - 430-RK73H1ETTP1000F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 100 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R
430-RK73H1ETTP1000F
Res Thick Film 0402 100 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R 430-RK73H1ETTP1000F
Res Thick Film 0402 100 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0402 100 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site
Res, 100R, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9504
Res, 100R, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9504
RES, 100R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 100R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RK73H1ETTP1000F 711887-RK73H1ETTP1000F 2019-RK73H1ETTP1000FCT-ND 6317859 RK73H1ETTP1000F 430-RK73H1ETTP1000F 84AH9504
Product Name 100 OHM 10W Resistor Chip Resistor - Surface Mount - RK73H1ETTP1000F Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res Thick Film 0402 100 Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R Res, 100R, 1%, 0.1W, 0402 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details