KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ETP 270K RK73H1ETP 270K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958226-RK73H1ETP 270K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): RK73H1ETP 270KRK73H1ETP270K; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958226-RK73H1ETP 270K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): RK73H1ETP 270KRK73H1ETP270K; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H1ETP 270K - 958226-RK73H1ETP 270K - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETP 270K
958226-RK73H1ETP 270K
Chip Resistor - Surface Mount - RK73H1ETP 270K 958226-RK73H1ETP 270K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958226-RK73H1ETP 270K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): RK73H1ETP 270KRK73H1ETP270K; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958226-RK73H1ETP 270K
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): RK73H1ETP 270KRK73H1ETP270K;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 958226-RK73H1ETP 270K
Product Name Chip Resistor - Surface Mount - RK73H1ETP 270K
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details