KOA Speer Electronics, Inc. SMD 16W Resistor RK73H1ET5111F

Description
Res Thick Film 0402 5.11K Ohm 1% 1/16W ¦200ppm/¦C SMD Punched Paper T/R Product overview: RK73H1ET5111F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ET5111F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 0402 5.11K Ohm 1% 1/16W ¦200ppm/¦C SMD Punched Paper T/R Product overview: RK73H1ET5111F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ET5111F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-RK73H1ET5111F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RK73H1ET5111F
SMD 16W Resistor 52-RK73H1ET5111F
Res Thick Film 0402 5.11K Ohm 1% 1/16W ¦200ppm/¦C SMD Punched Paper T/R Product overview: RK73H1ET5111F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ET5111F can be used for catalog matching and distributor lookup.

Res Thick Film 0402 5.11K Ohm 1% 1/16W ¦200ppm/¦C SMD Punched Paper T/R Product overview: RK73H1ET5111F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ET5111F can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - RK73H1ET5111F - 968125-RK73H1ET5111F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ET5111F
968125-RK73H1ET5111F
Chip Resistor - Surface Mount - RK73H1ET5111F 968125-RK73H1ET5111F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968125-RK73H1ET5111F Voltage Rating: 75 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 400 µm Resistance: 5.11 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968125-RK73H1ET5111F
Voltage Rating: 75 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 400 µm
Resistance: 5.11 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RK73H1ET5111F 968125-RK73H1ET5111F
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - RK73H1ET5111F
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers