KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ERTTP9761D

Description
9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ERTTP9761DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ERTTP9761DTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ERTTP9761DTR-ND
9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ERTTP9761D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ERTTP9761D
Chip Resistor - Surface Mount RK73H1ERTTP9761D
RES 9.76K OHM 0.50% 1/10W 0402

RES 9.76K OHM 0.50% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RK73H1ERTTP9761DTR-ND RK73H1ERTTP9761D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data