RES 90.9 OHM 0.5% 1/4W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-RK73G2BRTTD90R9DTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 90.9 ohms |