1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
THICKFILM RESISTOR 0805 Product overview: RK73G2ATTD1101F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73G2ATTD1101F can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Win Source Part Number: 835542-RK73G2ATTD110
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
THICKFILM RESISTOR 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73G2ATTD1101FTR-ND | 52-RK73G2ATTD1101F | 835542-RK73G2ATTD1101F | RK73G2ATTD1101F |
| Product Name | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount - RK73G2ATTD1101F | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | ||
| Tolerance | 1 +/- % | 1 +/- % |