KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73G2ATTD1002F RK73G2ATTD1002F

Description
Manufacturer: KOA Speer Win Source Part Number: 932107-RK73G2ATTD100 2F Series: RK73G Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73G2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73G2ATTD1002F DKR, 2019-RK73G2ATTD1002F TR, 2019-RK73G2ATTD1002F CT
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932107-RK73G2ATTD100 2F Series: RK73G Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73G2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73G2ATTD1002F DKR, 2019-RK73G2ATTD1002F TR, 2019-RK73G2ATTD1002F CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73G2ATTD1002F
932107-RK73G2ATTD1002F
Chip Resistor - Surface Mount - RK73G2ATTD1002F 932107-RK73G2ATTD1002F
Manufacturer: KOA Speer Win Source Part Number: 932107-RK73G2ATTD100 2F Series: RK73G Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73G2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73G2ATTD1002F DKR, 2019-RK73G2ATTD1002F TR, 2019-RK73G2ATTD1002F CT

Manufacturer: KOA Speer
Win Source Part Number: 932107-RK73G2ATTD1002F
Series: RK73G
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73G2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73G2ATTD1002FDKR, 2019-RK73G2ATTD1002FTR, 2019-RK73G2ATTD1002FCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73G2ATTD1002FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G2ATTD1002FCT-ND
Chip Resistor - Surface Mount 2019-RK73G2ATTD1002FCT-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73G2ATTD1002FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G2ATTD1002FTR-ND
Chip Resistor - Surface Mount 2019-RK73G2ATTD1002FTR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73G2ATTD1002FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G2ATTD1002FDKR-ND
Chip Resistor - Surface Mount 2019-RK73G2ATTD1002FDKR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
THICKFILM RESISTOR 0805 Product overview: RK73G2ATTD1002F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73G2ATTD1002F can be used for catalog matching and distributor lookup.

THICKFILM RESISTOR 0805 Product overview: RK73G2ATTD1002F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73G2ATTD1002F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, 0805 Rohs Compliant Koa - 84AH9393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805 Rohs Compliant Koa
84AH9393
Res, 10K, 1%, 0.125W, 0805 Rohs Compliant Koa 84AH9393
RES, 10K, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 932107-RK73G2ATTD1002F 2019-RK73G2ATTD1002FCT-ND 52-RK73G2ATTD1002F 84AH9393
Product Name Chip Resistor - Surface Mount - RK73G2ATTD1002F Chip Resistor - Surface Mount Resistor Res, 10K, 1%, 0.125W, 0805 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details