KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73G1JTTD2001F

Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73G1JTTD2001FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1JTTD2001FTR-ND
Chip Resistor - Surface Mount 2019-RK73G1JTTD2001FTR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73G1JTTD2001FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1JTTD2001FCT-ND
Chip Resistor - Surface Mount 2019-RK73G1JTTD2001FCT-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73G1JTTD2001FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1JTTD2001FDKR-ND
Chip Resistor - Surface Mount 2019-RK73G1JTTD2001FDKR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors 2K OHM 1% 50PPM - 430-RK73G1JTTD2001F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 2K OHM 1% 50PPM
430-RK73G1JTTD2001F
Thick Film Resistors 2K OHM 1% 50PPM 430-RK73G1JTTD2001F
Thick Film Resistors 2K OHM 1% 50PPM

Thick Film Resistors 2K OHM 1% 50PPM

Supplier's Site
Res, 2K, 1%, 0.1W, 0603 Rohs Compliant Koa - 84AH9378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, 0603 Rohs Compliant Koa
84AH9378
Res, 2K, 1%, 0.1W, 0603 Rohs Compliant Koa 84AH9378
RES, 2K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 2K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RK73G1JTTD2001FTR-ND 430-RK73G1JTTD2001F 84AH9378
Product Name Chip Resistor - Surface Mount Thick Film Resistors 2K OHM 1% 50PPM Res, 2K, 1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details