KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73G1HTTC9102F

Description
91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73G1HTTC9102FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1HTTC9102FTR-ND
Chip Resistor - Surface Mount 2019-RK73G1HTTC9102FTR-ND
91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73G1HTTC9102F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73G1HTTC9102F
Chip Resistor - Surface Mount RK73G1HTTC9102F
RES 91K OHM 1% 1/20W 0201

RES 91K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73G1HTTC9102FTR-ND RK73G1HTTC9102F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details