The RK73G1HTTC3903D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 390 kΩ with a tolerance of ±0.5%. It is constructed using a metal-glaze thick film technology, providing high precision with a temperature coefficient of resistance (TCR) of ±50 ppm/°C. The resistor is rated for a power dissipation of 0.05W and is suitable for operation within an ambient temperature range of -55°C to +155°C. This component is designed for compatibility with both flow and reflow soldering processes and meets EU RoHS requirements for lead-free terminations. It has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The RK73G series is available in various sizes, with this specific part being in the 0201 package size. The resistor is also characterized by its durability against environmental factors, including moisture resistance and high-temperature exposure.
390 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
RES 390K OHM 0.5% 1/20W 0201
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73G1HTTC3903DTR-ND | RK73G1HTTC3903D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |