The RK73G1HTTC3002D is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision applications. It features a metal-glaze thick film construction with a tolerance of ±0.25%, ±0.5%, or ±1%, and a temperature coefficient of resistance (TCR) of ±50 ppm/°C. This resistor is suitable for both flow and reflow soldering processes and complies with EU RoHS regulations for lead-free terminations. The resistor operates within a temperature range of -55°C to +155°C and has a rated power of 0.05W. It is available in resistance values from 10Ω to 1MΩ, with E-24 and E-96 series options. The RK73G series has been AEC-Q200 tested, making it suitable for automotive applications. The product also features a derating curve for power rating based on ambient temperature, ensuring reliable performance under varying conditions.
30 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
RES 30K OHM 0.5% 1/20W 0201
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73G1HTTC3002DTR-ND | RK73G1HTTC3002D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |