The RK73G1HTTC2702F is a surface mount chip resistor manufactured by Lingto Electronic Limited. It features a resistance value of 27 kΩ with a tolerance of ±1%. This resistor is part of the RK73G series, which is known for its metal-glaze thick film construction, providing high precision with a temperature coefficient of resistance (TCR) of ±50 ppm/°C. It is rated for a power dissipation of 0.05 W and operates effectively within an ambient temperature range of -55°C to +155°C. The resistor is suitable for both flow and reflow soldering processes and complies with EU RoHS regulations for lead-free terminations. Additionally, it has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The RK73G1HTTC2702F is available in the 0201 inch size code, which is compact and ideal for space-constrained designs. Its performance characteristics include resistance stability under various environmental conditions, making it a reliable choice for engineers looking for precision resistors in their projects.
27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
RES 27K OHM 1% 1/20W 0201
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73G1HTTC2702FTR-ND | RK73G1HTTC2702F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |