KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73G1ETTP1002D

Description
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73G1ETTP1002DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1ETTP1002DTR-ND
Chip Resistor - Surface Mount 2019-RK73G1ETTP1002DTR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73G1ETTP1002DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1ETTP1002DDKR-ND
Chip Resistor - Surface Mount 2019-RK73G1ETTP1002DDKR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73G1ETTP1002DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1ETTP1002DCT-ND
Chip Resistor - Surface Mount 2019-RK73G1ETTP1002DCT-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
In a Bag of 100, KOA 10kO 0402 (1005M) Thick Film SMD Resistor ±0.5% 0.063W - RK73G1ETTP1002D - 430-RK73G1ETTP1002D - Utmel Electronic Limited
Hong Kong, China
In a Bag of 100, KOA 10kO 0402 (1005M) Thick Film SMD Resistor ±0.5% 0.063W - RK73G1ETTP1002D
430-RK73G1ETTP1002D
In a Bag of 100, KOA 10kO 0402 (1005M) Thick Film SMD Resistor ±0.5% 0.063W - RK73G1ETTP1002D 430-RK73G1ETTP1002D
In a Bag of 100, KOA 10kO 0402 (1005M) Thick Film SMD Resistor ±0.5% 0.063W - RK73G1ETTP1002D

In a Bag of 100, KOA 10kO 0402 (1005M) Thick Film SMD Resistor ±0.5% 0.063W - RK73G1ETTP1002D

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73G1ETTP1002DTR-ND 430-RK73G1ETTP1002D
Product Name Chip Resistor - Surface Mount In a Bag of 100, KOA 10kO 0402 (1005M) Thick Film SMD Resistor ±0.5% 0.063W - RK73G1ETTP1002D
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details