KOA Speer Electronics, Inc. Automotive SMD 1 Ohm 1W Resistor RK73BW3ATTE1R0J

Description
Res Thick Film 2512 1 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73BW3ATTE1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE1R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 1 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73BW3ATTE1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE1R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1 Ohm 1W Resistor - 52-RK73BW3ATTE1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1 Ohm 1W Resistor
52-RK73BW3ATTE1R0J
Automotive SMD 1 Ohm 1W Resistor 52-RK73BW3ATTE1R0J
Res Thick Film 2512 1 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73BW3ATTE1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE1R0J can be used for catalog matching and distributor lookup.

Res Thick Film 2512 1 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73BW3ATTE1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73BW3ATTE1R0J - 1088517-RK73BW3ATTE1R0J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73BW3ATTE1R0J
1088517-RK73BW3ATTE1R0J
Chip Resistor - Surface Mount - RK73BW3ATTE1R0J 1088517-RK73BW3ATTE1R0J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088517-RK73BW3ATTE1 R0J Length: 6.3 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 1 Ω Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088517-RK73BW3ATTE1R0J
Length: 6.3 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 1 Ω
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RK73BW3ATTE1R0J 1088517-RK73BW3ATTE1R0J
Product Name Automotive SMD 1 Ohm 1W Resistor Chip Resistor - Surface Mount - RK73BW3ATTE1R0J
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details