KOA Speer Electronics, Inc. Automotive SMD 1W Resistor RK73BW3ATTE102J

Description
Res Thick Film 2512 1K Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive Product overview: RK73BW3ATTE102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 1K Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive Product overview: RK73BW3ATTE102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1W Resistor - 52-RK73BW3ATTE102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W Resistor
52-RK73BW3ATTE102J
Automotive SMD 1W Resistor 52-RK73BW3ATTE102J
Res Thick Film 2512 1K Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive Product overview: RK73BW3ATTE102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE102J can be used for catalog matching and distributor lookup.

Res Thick Film 2512 1K Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive Product overview: RK73BW3ATTE102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73BW3ATTE102J - 1134140-RK73BW3ATTE102J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73BW3ATTE102J
1134140-RK73BW3ATTE102J
Chip Resistor - Surface Mount - RK73BW3ATTE102J 1134140-RK73BW3ATTE102J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134140-RK73BW3ATTE1 02J Length: 6.3 mm Tolerance: 5 % Military Standard: Not Composition: Thick Film Resistance: 1 kΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 3.1 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134140-RK73BW3ATTE102J
Length: 6.3 mm
Tolerance: 5 %
Military Standard: Not
Composition: Thick Film
Resistance: 1 kΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 3.1 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RK73BW3ATTE102J 1134140-RK73BW3ATTE102J
Product Name Automotive SMD 1W Resistor Chip Resistor - Surface Mount - RK73BW3ATTE102J
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details