KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B3ATTE6R8J

Description
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B3ATTE6R8JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE6R8JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE6R8JDKR-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE6R8JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE6R8JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE6R8JCT-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE6R8JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE6R8JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE6R8JTR-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 6R8, 5%, 1W, 2512 Rohs Compliant Koa - 84AH9312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 1W, 2512 Rohs Compliant Koa
84AH9312
Res, 6R8, 5%, 1W, 2512 Rohs Compliant Koa 84AH9312
RES, 6R8, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 6R8, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73B3ATTE6R8J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73B3ATTE6R8J
Resistors - Chip Resistor - Surface Mount RK73B3ATTE6R8J
RES 6.8 OHM 5% 1W 2512

RES 6.8 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B3ATTE6R8JDKR-ND 84AH9312 RK73B3ATTE6R8J
Product Name Chip Resistor - Surface Mount Res, 6R8, 5%, 1W, 2512 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers