Manufacturer: KOA Speer
Win Source Part Number: 726399-RK73B3ATTE563
Manufacturer Homepage: www.koaspeer.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
56 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
56 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
56 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 726399-RK73B3ATTE563J | 2019-RK73B3ATTE563JTR-ND | RK73B3ATTE563J |
| Product Name | Chip Resistor - Surface Mount - RK73B3ATTE563J | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | ||
| Tolerance | 5 +/- % |