KOA Speer Electronics, Inc. 1W Resistor RK73B3ATTE472J

Description
RES 4.7K OHM 5% 1W 2512 Product overview: RK73B3ATTE472J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.7K OHM 5% 1W 2512 Product overview: RK73B3ATTE472J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 52-RK73B3ATTE472J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 4.7K OHM 5% 1W 2512 Product overview: RK73B3ATTE472J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE472J can be used for catalog matching and distributor lookup.

RES 4.7K OHM 5% 1W 2512 Product overview: RK73B3ATTE472J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B3ATTE472J
733836-RK73B3ATTE472J
Chip Resistor - Surface Mount - RK73B3ATTE472J 733836-RK73B3ATTE472J
Manufacturer: KOA Speer Win Source Part Number: 733836-RK73B3ATTE472 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 733836-RK73B3ATTE472J
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B3ATTE472JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE472JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE472JTR-ND
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE472JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE472JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE472JCT-ND
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE472JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE472JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE472JDKR-ND
4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 4K7, 5%, 1W, 2512 Rohs Compliant Koa - 84AH9304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 1W, 2512 Rohs Compliant Koa
84AH9304
Res, 4K7, 5%, 1W, 2512 Rohs Compliant Koa 84AH9304
RES, 4K7, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 4K7, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73B3ATTE472J 733836-RK73B3ATTE472J 2019-RK73B3ATTE472JTR-ND 84AH9304
Product Name 1W Resistor Chip Resistor - Surface Mount - RK73B3ATTE472J Chip Resistor - Surface Mount Res, 4K7, 5%, 1W, 2512 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512
Resistance Range 4700 ohms
Power Rating 1 watts 1 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details