KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B3ATTE3R3J RK73B3ATTE3R3J

Description
Manufacturer: KOA Speer Win Source Part Number: 932106-RK73B3ATTE3R3 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73B3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B3ATTE3R3JC T, 2019-RK73B3ATTE3R3JT R, 2019-RK73B3ATTE3R3JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932106-RK73B3ATTE3R3 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73B3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B3ATTE3R3JC T, 2019-RK73B3ATTE3R3JT R, 2019-RK73B3ATTE3R3JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B3ATTE3R3J
932106-RK73B3ATTE3R3J
Chip Resistor - Surface Mount - RK73B3ATTE3R3J 932106-RK73B3ATTE3R3J
Manufacturer: KOA Speer Win Source Part Number: 932106-RK73B3ATTE3R3 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73B3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B3ATTE3R3JC T, 2019-RK73B3ATTE3R3JT R, 2019-RK73B3ATTE3R3JD KR

Manufacturer: KOA Speer
Win Source Part Number: 932106-RK73B3ATTE3R3J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: RK73B3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B3ATTE3R3JCT, 2019-RK73B3ATTE3R3JTR, 2019-RK73B3ATTE3R3JDKR

Buy Now Datasheet
3.3 OHM 1W Resistor - 52-RK73B3ATTE3R3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 OHM 1W Resistor
52-RK73B3ATTE3R3J
3.3 OHM 1W Resistor 52-RK73B3ATTE3R3J
RES 3.3 OHM 5% 1W 2512 Product overview: RK73B3ATTE3R3J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE3R3J can be used for catalog matching and distributor lookup.

RES 3.3 OHM 5% 1W 2512 Product overview: RK73B3ATTE3R3J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE3R3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE3R3JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE3R3JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE3R3JTR-ND
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE3R3JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE3R3JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE3R3JCT-ND
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE3R3JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE3R3JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE3R3JDKR-ND
3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 3R3, 5%, 1W, 2512 Rohs Compliant Koa - 84AH9288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 1W, 2512 Rohs Compliant Koa
84AH9288
Res, 3R3, 5%, 1W, 2512 Rohs Compliant Koa 84AH9288
RES, 3R3, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 3R3, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 932106-RK73B3ATTE3R3J 52-RK73B3ATTE3R3J 2019-RK73B3ATTE3R3JTR-ND 84AH9288
Product Name Chip Resistor - Surface Mount - RK73B3ATTE3R3J 3.3 OHM 1W Resistor Chip Resistor - Surface Mount Res, 3R3, 5%, 1W, 2512 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512
Resistance Range 3.3 ohms 3.3 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers