KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B3ATTE2R0J

Description
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B3ATTE2R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE2R0JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE2R0JTR-ND
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE2R0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE2R0JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE2R0JDKR-ND
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE2R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE2R0JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE2R0JCT-ND
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2R, 5%, 1W, 2512 Rohs Compliant Koa - 84AH9272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 1W, 2512 Rohs Compliant Koa
84AH9272
Res, 2R, 5%, 1W, 2512 Rohs Compliant Koa 84AH9272
RES, 2R, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 2R, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73B3ATTE2R0J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B3ATTE2R0J
Resistors - Chip Resistor - Surface Mount RK73B3ATTE2R0J
RES 2 OHM 5% 1W 2512

RES 2 OHM 5% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - RK73B3ATTE2R0J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B3ATTE2R0J
Chip Resistor - Surface Mount RK73B3ATTE2R0J
RES 2 OHM 5% 1W 2512

RES 2 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B3ATTE2R0JTR-ND 84AH9272 RK73B3ATTE2R0J RK73B3ATTE2R0J
Product Name Chip Resistor - Surface Mount Res, 2R, 5%, 1W, 2512 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details