KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B3ATTE202J

Description
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B3ATTE202JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE202JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE202JCT-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE202JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE202JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE202JDKR-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE202JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE202JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE202JTR-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B3ATTE202J
891841-RK73B3ATTE202J
Chip Resistor - Surface Mount - RK73B3ATTE202J 891841-RK73B3ATTE202J
Manufacturer: KOA Speer Win Source Part Number: 891841-RK73B3ATTE202 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73B3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B3ATTE202JT R, 2019-RK73B3ATTE202JD KR, 2019-RK73B3ATTE202JC T

Manufacturer: KOA Speer
Win Source Part Number: 891841-RK73B3ATTE202J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: RK73B3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B3ATTE202JTR, 2019-RK73B3ATTE202JDKR, 2019-RK73B3ATTE202JCT

Buy Now Datasheet
1W Resistor - 52-RK73B3ATTE202J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2K OHM 5% 1W 2512 Product overview: RK73B3ATTE202J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE202J can be used for catalog matching and distributor lookup.

RES 2K OHM 5% 1W 2512 Product overview: RK73B3ATTE202J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE202J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 2512 2K Ohm 5% 1W ±200ppm/C Molded SMD Embossed Plastic T/R - 430-RK73B3ATTE202J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2512 2K Ohm 5% 1W ±200ppm/C Molded SMD Embossed Plastic T/R
430-RK73B3ATTE202J
Res Thick Film 2512 2K Ohm 5% 1W ±200ppm/C Molded SMD Embossed Plastic T/R 430-RK73B3ATTE202J
Res Thick Film 2512 2K Ohm 5% 1W ±200ppm/C Molded SMD Embossed Plastic T/R

Res Thick Film 2512 2K Ohm 5% 1W ±200ppm/C Molded SMD Embossed Plastic T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73B3ATTE202J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B3ATTE202J
Resistors - Chip Resistor - Surface Mount RK73B3ATTE202J
RES 2K OHM 5% 1W 2512

RES 2K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RK73B3ATTE202JCT-ND 891841-RK73B3ATTE202J 52-RK73B3ATTE202J 430-RK73B3ATTE202J RK73B3ATTE202J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73B3ATTE202J 1W Resistor Res Thick Film 2512 2K Ohm 5% 1W ±200ppm/C Molded SMD Embossed Plastic T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details