KOA Speer Electronics, Inc. 200 OHM 1W Resistor RK73B3ATTE201J

Description
RES 200 OHM 5% 1W 2512 Product overview: RK73B3ATTE201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE201J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 200 OHM 5% 1W 2512 Product overview: RK73B3ATTE201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE201J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 1W Resistor - 52-RK73B3ATTE201J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 1W Resistor
52-RK73B3ATTE201J
200 OHM 1W Resistor 52-RK73B3ATTE201J
RES 200 OHM 5% 1W 2512 Product overview: RK73B3ATTE201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE201J can be used for catalog matching and distributor lookup.

RES 200 OHM 5% 1W 2512 Product overview: RK73B3ATTE201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE201J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B3ATTE201J
756042-RK73B3ATTE201J
Chip Resistor - Surface Mount - RK73B3ATTE201J 756042-RK73B3ATTE201J
Manufacturer: KOA Speer Win Source Part Number: 756042-RK73B3ATTE201 J Manufacturer Homepage: www.koaspeer.com Reference case: S Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 756042-RK73B3ATTE201J
Manufacturer Homepage: www.koaspeer.com
Reference case: S
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B3ATTE201JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE201JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE201JTR-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE201JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE201JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE201JDKR-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE201JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE201JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE201JCT-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RK73B3ATTE201J 756042-RK73B3ATTE201J 2019-RK73B3ATTE201JTR-ND
Product Name 200 OHM 1W Resistor Chip Resistor - Surface Mount - RK73B3ATTE201J Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 200 ohms 200 ohms
Power Rating 1 watts 1 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers