KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B3ATTE181J

Description
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B3ATTE181JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE181JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE181JTR-ND
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE181JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE181JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE181JDKR-ND
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE181JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE181JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE181JCT-ND
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
180 OHM 1W Resistor - 52-RK73B3ATTE181J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM 1W Resistor
52-RK73B3ATTE181J
180 OHM 1W Resistor 52-RK73B3ATTE181J
RES 180 OHM 5% 1W 2512 Product overview: RK73B3ATTE181J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE181J can be used for catalog matching and distributor lookup.

RES 180 OHM 5% 1W 2512 Product overview: RK73B3ATTE181J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE181J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 180R, 5%, 1W, 2512 Rohs Compliant Koa - 84AH9269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 1W, 2512 Rohs Compliant Koa
84AH9269
Res, 180R, 5%, 1W, 2512 Rohs Compliant Koa 84AH9269
RES, 180R, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 180R, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B3ATTE181JTR-ND 52-RK73B3ATTE181J 84AH9269
Product Name Chip Resistor - Surface Mount 180 OHM 1W Resistor Res, 180R, 5%, 1W, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details