KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B3ATTE105J

Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B3ATTE105JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE105JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE105JDKR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE105JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE105JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE105JCT-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE105JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE105JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE105JTR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1M, 5%, 1W, 2512 Rohs Compliant Koa - 84AH9256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 1W, 2512 Rohs Compliant Koa
84AH9256
Res, 1M, 5%, 1W, 2512 Rohs Compliant Koa 84AH9256
RES, 1M, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 1M, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RK73B3ATTE105J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B3ATTE105J
Chip Resistor - Surface Mount RK73B3ATTE105J
RES 1M OHM 5% 1W 2512

RES 1M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73B3ATTE105JDKR-ND 84AH9256 RK73B3ATTE105J
Product Name Chip Resistor - Surface Mount Res, 1M, 5%, 1W, 2512 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details