The product is a thick film chip resistor with a nominal resistance of 10 ohms, a tolerance of 5%, and a power rating of 1 watt. It is compliant with EU RoHS regulations, ensuring that it meets environmental standards for lead-free terminations. The resistor is part of the RK73B series, which is AEC-Q200 qualified, making it suitable for automotive applications. It operates within a temperature range of -55°C to +125°C and has a maximum overload voltage of 200V. The resistor's dimensions are in the 2512 package size, which is commonly used in various electronic applications. The product is designed for general-purpose use and is suitable for applications requiring reliable performance under specified conditions.
Manufacturer: KOA Speer
Win Source Part Number: 720106-RK73B3ATTE100
Manufacturer Homepage: www.koaspeer.com
Reference case: 2512
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES, 10R, 5%, 1W, 2512 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 720106-RK73B3ATTE100J | 2019-RK73B3ATTE100JCT-ND | 84AH9251 |
| Product Name | Chip Resistor - Surface Mount - RK73B3ATTE100J | Chip Resistor - Surface Mount | Res, 10R, 5%, 1W, 2512 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | 2512 | |
| Resistance Range | 10 ohms |