Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134859-RK73B3ALTE4R
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 4.7 Ω
Power Rating: 1 W
Categories: Custom Parts
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 3.1 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Max Operating Temperature: 155 °C
Case Code (Metric): 6332
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134859-RK73B3ALTE4R7J |
| Product Name | Custom Parts - Custom Parts (N - R) - RK73B3ALTE4R7J |