KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2HTTE682J RK73B2HTTE682J

Description
Manufacturer: KOA Speer Win Source Part Number: 932103-RK73B2HTTE682 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE682JC T, 2019-RK73B2HTTE682JT R, 2019-RK73B2HTTE682JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932103-RK73B2HTTE682 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE682JC T, 2019-RK73B2HTTE682JT R, 2019-RK73B2HTTE682JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HTTE682J
932103-RK73B2HTTE682J
Chip Resistor - Surface Mount - RK73B2HTTE682J 932103-RK73B2HTTE682J
Manufacturer: KOA Speer Win Source Part Number: 932103-RK73B2HTTE682 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE682JC T, 2019-RK73B2HTTE682JT R, 2019-RK73B2HTTE682JD KR

Manufacturer: KOA Speer
Win Source Part Number: 932103-RK73B2HTTE682J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: RK73B2H
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2HTTE682JCT, 2019-RK73B2HTTE682JTR, 2019-RK73B2HTTE682JDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE682JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE682JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE682JDKR-ND
6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE682JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE682JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE682JCT-ND
6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE682JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE682JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE682JTR-ND
6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 6K8, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa - 37AJ0809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa
37AJ0809
Res, 6K8, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa 37AJ0809
RES, 6K8, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6K8, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Thick Film Resistors - SMD 6.8Kohms 5% - 430-RK73B2HTTE682J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 6.8Kohms 5%
430-RK73B2HTTE682J
Thick Film Resistors - SMD 6.8Kohms 5% 430-RK73B2HTTE682J
Thick Film Resistors - SMD 6.8Kohms 5%

Thick Film Resistors - SMD 6.8Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - RK73B2HTTE682J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2HTTE682J
Chip Resistor - Surface Mount RK73B2HTTE682J
RES 6.8K OHM 5% 3/4W 2010

RES 6.8K OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 932103-RK73B2HTTE682J 2019-RK73B2HTTE682JDKR-ND 37AJ0809 430-RK73B2HTTE682J RK73B2HTTE682J
Product Name Chip Resistor - Surface Mount - RK73B2HTTE682J Chip Resistor - Surface Mount Res, 6K8, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa Thick Film Resistors - SMD 6.8Kohms 5% Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2010; 2010 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details