KOA Speer Electronics, Inc. 68 OHM 4W Resistor RK73B2HTTE680J

Description
RES 68 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE680J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE680J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM 4W Resistor - 52-RK73B2HTTE680J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 4W Resistor
52-RK73B2HTTE680J
68 OHM 4W Resistor 52-RK73B2HTTE680J
RES 68 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE680J can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE680J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B2HTTE680J - 733835-RK73B2HTTE680J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HTTE680J
733835-RK73B2HTTE680J
Chip Resistor - Surface Mount - RK73B2HTTE680J 733835-RK73B2HTTE680J
Manufacturer: KOA Speer Win Source Part Number: 733835-RK73B2HTTE680 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1229+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: KOA Speer
Win Source Part Number: 733835-RK73B2HTTE680J
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 1229+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B2HTTE680JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE680JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE680JDKR-ND
68 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE680JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE680JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE680JCT-ND
68 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE680JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE680JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE680JTR-ND
68 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RK73B2HTTE680J 733835-RK73B2HTTE680J 2019-RK73B2HTTE680JDKR-ND
Product Name 68 OHM 4W Resistor Chip Resistor - Surface Mount - RK73B2HTTE680J Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 68 ohms 68 ohms
Power Rating 0.7500 watts 0.7500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details