KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2HTTE563J RK73B2HTTE563J

Description
Manufacturer: KOA Speer Win Source Part Number: 748708-RK73B2HTTE563 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 0910+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 748708-RK73B2HTTE563 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 0910+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HTTE563J
748708-RK73B2HTTE563J
Chip Resistor - Surface Mount - RK73B2HTTE563J 748708-RK73B2HTTE563J
Manufacturer: KOA Speer Win Source Part Number: 748708-RK73B2HTTE563 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 0910+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 748708-RK73B2HTTE563J
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 0910+Rohs
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B2HTTE563JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE563JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE563JTR-ND
56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 56Kohms 5% - 430-RK73B2HTTE563J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 56Kohms 5%
430-RK73B2HTTE563J
Thick Film Resistors - SMD 56Kohms 5% 430-RK73B2HTTE563J
Thick Film Resistors - SMD 56Kohms 5%

Thick Film Resistors - SMD 56Kohms 5%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 748708-RK73B2HTTE563J 2019-RK73B2HTTE563JTR-ND 430-RK73B2HTTE563J
Product Name Chip Resistor - Surface Mount - RK73B2HTTE563J Chip Resistor - Surface Mount Thick Film Resistors - SMD 56Kohms 5%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers