KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2HTTE512J

Description
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2HTTE512JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE512JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE512JTR-ND
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE512JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE512JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE512JCT-ND
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE512JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE512JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE512JDKR-ND
5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2HTTE512J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73B2HTTE512J
Resistors - Chip Resistor - Surface Mount RK73B2HTTE512J
RES 5.1K OHM 5% 3/4W 2010

RES 5.1K OHM 5% 3/4W 2010

Supplier's Site
Thick Film Resistors 5.1Kohms 5% - 430-RK73B2HTTE512J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 5.1Kohms 5%
430-RK73B2HTTE512J
Thick Film Resistors 5.1Kohms 5% 430-RK73B2HTTE512J
Thick Film Resistors 5.1Kohms 5%

Thick Film Resistors 5.1Kohms 5%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B2HTTE512JTR-ND RK73B2HTTE512J 430-RK73B2HTTE512J
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors 5.1Kohms 5%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers