KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2HTTE3R3J

Description
3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2HTTE3R3JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE3R3JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE3R3JCT-ND
3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE3R3JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE3R3JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE3R3JDKR-ND
3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE3R3JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE3R3JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE3R3JTR-ND
3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B2HTTE3R3J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2HTTE3R3J
Chip Resistor - Surface Mount RK73B2HTTE3R3J
RES 3.3 OHM 5% 3/4W 2010

RES 3.3 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Thick Film Resistors 3.3ohms 5% - 430-RK73B2HTTE3R3J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 3.3ohms 5%
430-RK73B2HTTE3R3J
Thick Film Resistors 3.3ohms 5% 430-RK73B2HTTE3R3J
Thick Film Resistors 3.3ohms 5%

Thick Film Resistors 3.3ohms 5%

Supplier's Site
Res, 3R3, 5%, 0.75W, 2010 Rohs Compliant Koa - 84AH9230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.75W, 2010 Rohs Compliant Koa
84AH9230
Res, 3R3, 5%, 0.75W, 2010 Rohs Compliant Koa 84AH9230
RES, 3R3, 5%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 3R3, 5%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 2019-RK73B2HTTE3R3JCT-ND RK73B2HTTE3R3J 430-RK73B2HTTE3R3J 84AH9230
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors 3.3ohms 5% Res, 3R3, 5%, 0.75W, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details