KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2HTTE222J

Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2HTTE222JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE222JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE222JTR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE222JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE222JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE222JDKR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE222JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE222JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE222JCT-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
4W Resistor - 52-RK73B2HTTE222J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.2K OHM 5% 3/4W 2010 Product overview: RK73B2HTTE222J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE222J can be used for catalog matching and distributor lookup.

RES 2.2K OHM 5% 3/4W 2010 Product overview: RK73B2HTTE222J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE222J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HTTE222J
932102-RK73B2HTTE222J
Chip Resistor - Surface Mount - RK73B2HTTE222J 932102-RK73B2HTTE222J
Manufacturer: KOA Speer Win Source Part Number: 932102-RK73B2HTTE222 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE222JD KR, 2019-RK73B2HTTE222JT R, 2019-RK73B2HTTE222JC T

Manufacturer: KOA Speer
Win Source Part Number: 932102-RK73B2HTTE222J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: RK73B2H
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2HTTE222JDKR, 2019-RK73B2HTTE222JTR, 2019-RK73B2HTTE222JCT

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B2HTTE222J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2HTTE222J
Chip Resistor - Surface Mount RK73B2HTTE222J
RES 2.2K OHM 5% 3/4W 2010

RES 2.2K OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa - 37AJ0805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa
37AJ0805
Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa 37AJ0805
RES, 2K2, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B2HTTE222JTR-ND 52-RK73B2HTTE222J 932102-RK73B2HTTE222J RK73B2HTTE222J 37AJ0805
Product Name Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount - RK73B2HTTE222J Chip Resistor - Surface Mount Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details