2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Manufacturer: KOA Speer
Win Source Part Number: 741199-RK73B2HTTE205
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RES 2M OHM 5% 3/4W 2010 Product overview: RK73B2HTTE205J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE205J can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73B2HTTE205JTR-ND | 741199-RK73B2HTTE205J | 52-RK73B2HTTE205J |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RK73B2HTTE205J | 4W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | |
| Tolerance | 5 +/- % |