KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2HTTE122J RK73B2HTTE122J

Description
Manufacturer: KOA Speer Win Source Part Number: 932100-RK73B2HTTE122 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE122JT R, 2019-RK73B2HTTE122JC T, 2019-RK73B2HTTE122JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932100-RK73B2HTTE122 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE122JT R, 2019-RK73B2HTTE122JC T, 2019-RK73B2HTTE122JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HTTE122J
932100-RK73B2HTTE122J
Chip Resistor - Surface Mount - RK73B2HTTE122J 932100-RK73B2HTTE122J
Manufacturer: KOA Speer Win Source Part Number: 932100-RK73B2HTTE122 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE122JT R, 2019-RK73B2HTTE122JC T, 2019-RK73B2HTTE122JD KR

Manufacturer: KOA Speer
Win Source Part Number: 932100-RK73B2HTTE122J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: RK73B2H
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2HTTE122JTR, 2019-RK73B2HTTE122JCT, 2019-RK73B2HTTE122JDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE122JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE122JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE122JDKR-ND
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE122JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE122JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE122JCT-ND
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE122JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE122JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE122JTR-ND
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
4W Resistor - 52-RK73B2HTTE122J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.2K OHM 5% 3/4W 2010 Product overview: RK73B2HTTE122J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE122J can be used for catalog matching and distributor lookup.

RES 1.2K OHM 5% 3/4W 2010 Product overview: RK73B2HTTE122J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE122J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K2, 5%, 0.75W, 2010 Rohs Compliant Koa - 84AH9221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.75W, 2010 Rohs Compliant Koa
84AH9221
Res, 1K2, 5%, 0.75W, 2010 Rohs Compliant Koa 84AH9221
RES, 1K2, 5%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 1K2, 5%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 932100-RK73B2HTTE122J 2019-RK73B2HTTE122JDKR-ND 52-RK73B2HTTE122J 84AH9221
Product Name Chip Resistor - Surface Mount - RK73B2HTTE122J Chip Resistor - Surface Mount 4W Resistor Res, 1K2, 5%, 0.75W, 2010 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details