KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2HTTE100J

Description
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2HTTE100JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE100JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE100JCT-ND
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE100JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE100JDKR-ND
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE100JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE100JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE100JTR-ND
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10 OHM 4W Resistor - 52-RK73B2HTTE100J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 4W Resistor
52-RK73B2HTTE100J
10 OHM 4W Resistor 52-RK73B2HTTE100J
RES 10 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE100J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE100J can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE100J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HTTE100J
726397-RK73B2HTTE100J
Chip Resistor - Surface Mount - RK73B2HTTE100J 726397-RK73B2HTTE100J
Manufacturer: KOA Speer Win Source Part Number: 726397-RK73B2HTTE100 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 726397-RK73B2HTTE100J
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B2HTTE100JCT-ND 52-RK73B2HTTE100J 726397-RK73B2HTTE100J
Product Name Chip Resistor - Surface Mount 10 OHM 4W Resistor Chip Resistor - Surface Mount - RK73B2HTTE100J
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data