KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ETTD6R2J RK73B2ETTD6R2J

Description
Manufacturer: KOA Speer Win Source Part Number: 891838-RK73B2ETTD6R2 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD6R2JC T, 2019-RK73B2ETTD6R2JD KR, 2019-RK73B2ETTD6R2JT R
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891838-RK73B2ETTD6R2 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD6R2JC T, 2019-RK73B2ETTD6R2JD KR, 2019-RK73B2ETTD6R2JT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD6R2J
891838-RK73B2ETTD6R2J
Chip Resistor - Surface Mount - RK73B2ETTD6R2J 891838-RK73B2ETTD6R2J
Manufacturer: KOA Speer Win Source Part Number: 891838-RK73B2ETTD6R2 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD6R2JC T, 2019-RK73B2ETTD6R2JD KR, 2019-RK73B2ETTD6R2JT R

Manufacturer: KOA Speer
Win Source Part Number: 891838-RK73B2ETTD6R2J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD6R2JCT, 2019-RK73B2ETTD6R2JDKR, 2019-RK73B2ETTD6R2JTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD6R2JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD6R2JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD6R2JCT-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD6R2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD6R2JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD6R2JDKR-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD6R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD6R2JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD6R2JTR-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
6.2 OHM 2W Resistor - 52-RK73B2ETTD6R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2 OHM 2W Resistor
52-RK73B2ETTD6R2J
6.2 OHM 2W Resistor 52-RK73B2ETTD6R2J
RES 6.2 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD6R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD6R2J can be used for catalog matching and distributor lookup.

RES 6.2 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD6R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD6R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 891838-RK73B2ETTD6R2J 2019-RK73B2ETTD6R2JCT-ND 52-RK73B2ETTD6R2J
Product Name Chip Resistor - Surface Mount - RK73B2ETTD6R2J Chip Resistor - Surface Mount 6.2 OHM 2W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1210 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details