KOA Speer Electronics, Inc. 68 OHM 2W Resistor RK73B2ETTD680J

Description
RES 68 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD680J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD680J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM 2W Resistor - 52-RK73B2ETTD680J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 2W Resistor
52-RK73B2ETTD680J
68 OHM 2W Resistor 52-RK73B2ETTD680J
RES 68 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD680J can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD680J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD680J
932096-RK73B2ETTD680J
Chip Resistor - Surface Mount - RK73B2ETTD680J 932096-RK73B2ETTD680J
Manufacturer: KOA Speer Win Source Part Number: 932096-RK73B2ETTD680 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD680JD KR, 2019-RK73B2ETTD680JT R, 2019-RK73B2ETTD680JC T

Manufacturer: KOA Speer
Win Source Part Number: 932096-RK73B2ETTD680J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD680JDKR, 2019-RK73B2ETTD680JTR, 2019-RK73B2ETTD680JCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD680JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD680JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD680JTR-ND
68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD680JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD680JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD680JDKR-ND
68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD680JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD680JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD680JCT-ND
68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1210 68 Ohm 5% 0.5W(1/2W) ±200ppm/C Pad SMD Automotive T/R - 430-RK73B2ETTD680J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 68 Ohm 5% 0.5W(1/2W) ±200ppm/C Pad SMD Automotive T/R
430-RK73B2ETTD680J
Res Thick Film 1210 68 Ohm 5% 0.5W(1/2W) ±200ppm/C Pad SMD Automotive T/R 430-RK73B2ETTD680J
Res Thick Film 1210 68 Ohm 5% 0.5W(1/2W) ±200ppm/C Pad SMD Automotive T/R

Res Thick Film 1210 68 Ohm 5% 0.5W(1/2W) ±200ppm/C Pad SMD Automotive T/R

Supplier's Site
Res, 68R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
37AJ0799
Res, 68R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa 37AJ0799
RES, 68R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RK73B2ETTD680J 932096-RK73B2ETTD680J 2019-RK73B2ETTD680JTR-ND 430-RK73B2ETTD680J 37AJ0799
Product Name 68 OHM 2W Resistor Chip Resistor - Surface Mount - RK73B2ETTD680J Chip Resistor - Surface Mount Res Thick Film 1210 68 Ohm 5% 0.5W(1/2W) ±200ppm/C Pad SMD Automotive T/R Res, 68R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details