KOA Speer Electronics, Inc. 47 OHM 2W Resistor RK73B2ETTD470J

Description
RES 47 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD470J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 47 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD470J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 OHM 2W Resistor - 52-RK73B2ETTD470J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 2W Resistor
52-RK73B2ETTD470J
47 OHM 2W Resistor 52-RK73B2ETTD470J
RES 47 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD470J can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD470JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD470JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD470JDKR-ND
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD470JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD470JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD470JTR-ND
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD470JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD470JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD470JCT-ND
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 47R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
37AJ0794
Res, 47R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa 37AJ0794
RES, 47R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-RK73B2ETTD470J 2019-RK73B2ETTD470JDKR-ND 37AJ0794
Product Name 47 OHM 2W Resistor Chip Resistor - Surface Mount Res, 47R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 1210 [3225 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details