KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ETTD392J

Description
3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ETTD392JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD392JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD392JDKR-ND
3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD392JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD392JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD392JCT-ND
3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD392JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD392JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD392JTR-ND
3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2W Resistor - 52-RK73B2ETTD392J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.9K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD392J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD392J can be used for catalog matching and distributor lookup.

RES 3.9K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD392J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD392J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD392J
891837-RK73B2ETTD392J
Chip Resistor - Surface Mount - RK73B2ETTD392J 891837-RK73B2ETTD392J
Manufacturer: KOA Speer Win Source Part Number: 891837-RK73B2ETTD392 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD392JT R, 2019-RK73B2ETTD392JD KR, 2019-RK73B2ETTD392JC T

Manufacturer: KOA Speer
Win Source Part Number: 891837-RK73B2ETTD392J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD392JTR, 2019-RK73B2ETTD392JDKR, 2019-RK73B2ETTD392JCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2ETTD392J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B2ETTD392J
Resistors - Chip Resistor - Surface Mount RK73B2ETTD392J
RES 3.9K OHM 5% 1/2W 1210

RES 3.9K OHM 5% 1/2W 1210

Supplier's Site
Thick Film Resistors 1/2W 3.9Kohms 5% - 430-RK73B2ETTD392J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/2W 3.9Kohms 5%
430-RK73B2ETTD392J
Thick Film Resistors 1/2W 3.9Kohms 5% 430-RK73B2ETTD392J
Thick Film Resistors 1/2W 3.9Kohms 5%

Thick Film Resistors 1/2W 3.9Kohms 5%

Supplier's Site
Res, 3K9, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa
37AJ0791
Res, 3K9, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa 37AJ0791
RES, 3K9, 5%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.9kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3K9, 5%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.9kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RK73B2ETTD392J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD392J
Chip Resistor - Surface Mount RK73B2ETTD392J
RES 3.9K OHM 5% 1/2W 1210

RES 3.9K OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B2ETTD392JDKR-ND 52-RK73B2ETTD392J 891837-RK73B2ETTD392J RK73B2ETTD392J 430-RK73B2ETTD392J 37AJ0791 RK73B2ETTD392J
Product Name Chip Resistor - Surface Mount 2W Resistor Chip Resistor - Surface Mount - RK73B2ETTD392J Resistors - Chip Resistor - Surface Mount Thick Film Resistors 1/2W 3.9Kohms 5% Res, 3K9, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 (3225 Metric) Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data