KOA Speer Electronics, Inc. 33 OHM 2W Resistor RK73B2ETTD330J

Description
RES 33 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD330J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 33 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD330J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM 2W Resistor - 52-RK73B2ETTD330J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 2W Resistor
52-RK73B2ETTD330J
33 OHM 2W Resistor 52-RK73B2ETTD330J
RES 33 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD330J can be used for catalog matching and distributor lookup.

RES 33 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD330J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD330J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: KOA Speer Electronics, Inc. Category: Resistors Chip Resistor - Surface Mount Series: RK73B Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 33 Ohms Tolerance: ±5% Features: Automotive AEC-Q200 Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors Chip Resistor - Surface Mount
Series: RK73B
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 33 Ohms
Tolerance: ±5%
Features: Automotive AEC-Q200
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD330JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD330JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD330JDKR-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD330JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD330JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD330JCT-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD330JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD330JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD330JTR-ND
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
37AJ0789
Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa 37AJ0789
RES, 33R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RK73B2ETTD330J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD330J
Chip Resistor - Surface Mount RK73B2ETTD330J
RES 33 OHM 5% 1/2W 1210

RES 33 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RK73B2ETTD330J 2019-RK73B2ETTD330JDKR-ND 37AJ0789 RK73B2ETTD330J
Product Name 33 OHM 2W Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 1210 [3225 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details