KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ETTD270J

Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ETTD270JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD270JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD270JCT-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD270JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD270JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD270JDKR-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD270JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD270JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD270JTR-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 27R, 5%, 0.5W, 1210 Rohs Compliant Koa - 84AH9185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.5W, 1210 Rohs Compliant Koa
84AH9185
Res, 27R, 5%, 0.5W, 1210 Rohs Compliant Koa 84AH9185
RES, 27R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 27R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Res, 27R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
37AJ0785
Res, 27R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa 37AJ0785
RES, 27R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 27R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RK73B2ETTD270J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD270J
Chip Resistor - Surface Mount RK73B2ETTD270J
RES 27 OHM 5% 1/2W 1210

RES 27 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B2ETTD270JCT-ND 84AH9185 37AJ0785 RK73B2ETTD270J
Product Name Chip Resistor - Surface Mount Res, 27R, 5%, 0.5W, 1210 Rohs Compliant Koa Res, 27R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details