The RK73B2ETTD203J is a surface mount chip resistor manufactured by Win Source Electronics, designed for general-purpose applications. It features a resistance value of 20 kOhms with a tolerance of ±5% and a power rating of 0.5W. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for various environmental conditions. It is compliant with AEC-Q200 standards, indicating its reliability for automotive applications. The resistor is packaged in a 1210 (3225 metric) format and is moisture resistant, which enhances its durability in demanding environments. This product is available in reels of 5000 units, with a production lead time of approximately 9 weeks.
Manufacturer: KOA Speer
Win Source Part Number: 891835-RK73B2ETTD203
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 20 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD203JT
20 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
20 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
20 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 891835-RK73B2ETTD203J | 2019-RK73B2ETTD203JTR-ND |
| Product Name | Chip Resistor - Surface Mount - RK73B2ETTD203J | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | 1210 |