KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ETTD201J

Description
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ETTD201JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD201JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD201JCT-ND
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD201JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD201JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD201JTR-ND
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD201JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD201JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD201JDKR-ND
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
200 OHM 2W Resistor - 52-RK73B2ETTD201J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 2W Resistor
52-RK73B2ETTD201J
200 OHM 2W Resistor 52-RK73B2ETTD201J
RES 200 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD201J can be used for catalog matching and distributor lookup.

RES 200 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD201J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD201J
733834-RK73B2ETTD201J
Chip Resistor - Surface Mount - RK73B2ETTD201J 733834-RK73B2ETTD201J
Manufacturer: KOA Speer Win Source Part Number: 733834-RK73B2ETTD201 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 733834-RK73B2ETTD201J
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Res, 200R, 5%, 0.5W, 1210 Rohs Compliant Koa - 84AH9177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.5W, 1210 Rohs Compliant Koa
84AH9177
Res, 200R, 5%, 0.5W, 1210 Rohs Compliant Koa 84AH9177
RES, 200R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 200R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73B2ETTD201JCT-ND 52-RK73B2ETTD201J 733834-RK73B2ETTD201J 84AH9177
Product Name Chip Resistor - Surface Mount 200 OHM 2W Resistor Chip Resistor - Surface Mount - RK73B2ETTD201J Res, 200R, 5%, 0.5W, 1210 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details