KOA Speer Electronics, Inc. 1.5 OHM 2W Resistor RK73B2ETTD1R5J

Description
RES 1.5 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD1R5J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD1R5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.5 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD1R5J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD1R5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 OHM 2W Resistor - 52-RK73B2ETTD1R5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 OHM 2W Resistor
52-RK73B2ETTD1R5J
1.5 OHM 2W Resistor 52-RK73B2ETTD1R5J
RES 1.5 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD1R5J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD1R5J can be used for catalog matching and distributor lookup.

RES 1.5 OHM 5% 1/2W 1210 Product overview: RK73B2ETTD1R5J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD1R5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD1R5JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD1R5JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD1R5JCT-ND
1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD1R5JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD1R5JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD1R5JDKR-ND
1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD1R5JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD1R5JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD1R5JTR-ND
1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327101-RK73B2ETTD1R5J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327101-RK73B2ETTD1R5J
Resistors - Chip Resistor - Surface Mount 1327101-RK73B2ETTD1R5J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1327101-RK73B2ETTD1R 5J Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 Ohms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD1R5JD KR,2019-RK73B2ETTD1R 5JTR,2019-RK73B2ETTD 1R5JCT Base Product Number: RK73B2E RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1327101-RK73B2ETTD1R5J
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 Ohms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD1R5JDKR,2019-RK73B2ETTD1R5JTR,2019-RK73B2ETTD1R5JCT
Base Product Number: RK73B2E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B2ETTD1R5J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD1R5J
Chip Resistor - Surface Mount RK73B2ETTD1R5J
RES 1.5 OHM 5% 1/2W 1210

RES 1.5 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RK73B2ETTD1R5J 2019-RK73B2ETTD1R5JCT-ND 1327101-RK73B2ETTD1R5J RK73B2ETTD1R5J
Product Name 1.5 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details