KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ETTD152J RK73B2ETTD152J

Description
Manufacturer: KOA Speer Win Source Part Number: 932094-RK73B2ETTD152 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD152JD KR, 2019-RK73B2ETTD152JT R, 2019-RK73B2ETTD152JC T
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932094-RK73B2ETTD152 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD152JD KR, 2019-RK73B2ETTD152JT R, 2019-RK73B2ETTD152JC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD152J
932094-RK73B2ETTD152J
Chip Resistor - Surface Mount - RK73B2ETTD152J 932094-RK73B2ETTD152J
Manufacturer: KOA Speer Win Source Part Number: 932094-RK73B2ETTD152 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD152JD KR, 2019-RK73B2ETTD152JT R, 2019-RK73B2ETTD152JC T

Manufacturer: KOA Speer
Win Source Part Number: 932094-RK73B2ETTD152J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD152JDKR, 2019-RK73B2ETTD152JTR, 2019-RK73B2ETTD152JCT

Buy Now Datasheet
2W Resistor - 52-RK73B2ETTD152J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.5K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD152J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD152J can be used for catalog matching and distributor lookup.

RES 1.5K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD152J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD152J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD152JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD152JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD152JTR-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD152JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD152JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD152JDKR-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD152JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD152JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD152JCT-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1K5, 5%, 0.5W, 1210 Rohs Compliant Koa - 84AH9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.5W, 1210 Rohs Compliant Koa
84AH9169
Res, 1K5, 5%, 0.5W, 1210 Rohs Compliant Koa 84AH9169
RES, 1K5, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 1K5, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RK73B2ETTD152J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD152J
Chip Resistor - Surface Mount RK73B2ETTD152J
RES 1.5K OHM 5% 1/2W 1210

RES 1.5K OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 932094-RK73B2ETTD152J 52-RK73B2ETTD152J 2019-RK73B2ETTD152JTR-ND 84AH9169 RK73B2ETTD152J
Product Name Chip Resistor - Surface Mount - RK73B2ETTD152J 2W Resistor Chip Resistor - Surface Mount Res, 1K5, 5%, 0.5W, 1210 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 1500 ohms 1500 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details