KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ETTD105J

Description
1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ETTD105JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD105JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD105JDKR-ND
1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD105JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD105JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD105JCT-ND
1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD105JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD105JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD105JTR-ND
1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1M, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa
37AJ0781
Res, 1M, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa 37AJ0781
RES, 1M, 5%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1Mohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M, 5%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1Mohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RK73B2ETTD105JDKR-ND 37AJ0781
Product Name Chip Resistor - Surface Mount Res, 1M, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details