KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ETTD102J RK73B2ETTD102J

Description
Manufacturer: KOA Speer Win Source Part Number: 891834-RK73B2ETTD102 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD102JD KR, 2019-RK73B2ETTD102JT R, 2019-RK73B2ETTD102JC T
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891834-RK73B2ETTD102 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD102JD KR, 2019-RK73B2ETTD102JT R, 2019-RK73B2ETTD102JC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD102J
891834-RK73B2ETTD102J
Chip Resistor - Surface Mount - RK73B2ETTD102J 891834-RK73B2ETTD102J
Manufacturer: KOA Speer Win Source Part Number: 891834-RK73B2ETTD102 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD102JD KR, 2019-RK73B2ETTD102JT R, 2019-RK73B2ETTD102JC T

Manufacturer: KOA Speer
Win Source Part Number: 891834-RK73B2ETTD102J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD102JDKR, 2019-RK73B2ETTD102JTR, 2019-RK73B2ETTD102JCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD102JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD102JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD102JCT-ND
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD102JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD102JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD102JTR-ND
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD102JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD102JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD102JDKR-ND
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2W Resistor - 52-RK73B2ETTD102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD102J can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 1210 1K Ohm 5% 1/2W ±200ppm/C Molded SMD Punched Paper T/R - 430-RK73B2ETTD102J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 1K Ohm 5% 1/2W ±200ppm/C Molded SMD Punched Paper T/R
430-RK73B2ETTD102J
Res Thick Film 1210 1K Ohm 5% 1/2W ±200ppm/C Molded SMD Punched Paper T/R 430-RK73B2ETTD102J
Res Thick Film 1210 1K Ohm 5% 1/2W ±200ppm/C Molded SMD Punched Paper T/R

Res Thick Film 1210 1K Ohm 5% 1/2W ±200ppm/C Molded SMD Punched Paper T/R

Supplier's Site
Res, 1K, 5%, 0.5W, 1210 Rohs Compliant Koa - 84AH9162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.5W, 1210 Rohs Compliant Koa
84AH9162
Res, 1K, 5%, 0.5W, 1210 Rohs Compliant Koa 84AH9162
RES, 1K, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 1K, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
37AJ0780
Res, 1K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa 37AJ0780
RES, 1K, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RK73B2ETTD102J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD102J
Chip Resistor - Surface Mount RK73B2ETTD102J
RES 1K OHM 5% 1/2W 1210

RES 1K OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 891834-RK73B2ETTD102J 2019-RK73B2ETTD102JCT-ND 52-RK73B2ETTD102J 430-RK73B2ETTD102J 84AH9162 37AJ0780 RK73B2ETTD102J
Product Name Chip Resistor - Surface Mount - RK73B2ETTD102J Chip Resistor - Surface Mount 2W Resistor Res Thick Film 1210 1K Ohm 5% 1/2W ±200ppm/C Molded SMD Punched Paper T/R Res, 1K, 5%, 0.5W, 1210 Rohs Compliant Koa Res, 1K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1210 1210 (3225 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details