KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ERTTD6R2J RK73B2ERTTD6R2J

Description
Manufacturer: KOA Speer Win Source Part Number: 932092-RK73B2ERTTD6R 2J Series: RK73-RT Operating Temperature Range: -55°C ~ 155°C Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ERTTD6R2J CT, 2019-RK73B2ERTTD6R2J TR, 2019-RK73B2ERTTD6R2J DKR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932092-RK73B2ERTTD6R 2J Series: RK73-RT Operating Temperature Range: -55°C ~ 155°C Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ERTTD6R2J CT, 2019-RK73B2ERTTD6R2J TR, 2019-RK73B2ERTTD6R2J DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ERTTD6R2J
932092-RK73B2ERTTD6R2J
Chip Resistor - Surface Mount - RK73B2ERTTD6R2J 932092-RK73B2ERTTD6R2J
Manufacturer: KOA Speer Win Source Part Number: 932092-RK73B2ERTTD6R 2J Series: RK73-RT Operating Temperature Range: -55°C ~ 155°C Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ERTTD6R2J CT, 2019-RK73B2ERTTD6R2J TR, 2019-RK73B2ERTTD6R2J DKR

Manufacturer: KOA Speer
Win Source Part Number: 932092-RK73B2ERTTD6R2J
Series: RK73-RT
Operating Temperature Range: -55°C ~ 155°C
Features: 6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ERTTD6R2JCT, 2019-RK73B2ERTTD6R2JTR, 2019-RK73B2ERTTD6R2JDKR

Buy Now Datasheet
6.2 OHM 2W Resistor - 52-RK73B2ERTTD6R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2 OHM 2W Resistor
52-RK73B2ERTTD6R2J
6.2 OHM 2W Resistor 52-RK73B2ERTTD6R2J
RES 6.2 OHM 5% 1/2W 1210 Product overview: RK73B2ERTTD6R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ERTTD6R2J can be used for catalog matching and distributor lookup.

RES 6.2 OHM 5% 1/2W 1210 Product overview: RK73B2ERTTD6R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ERTTD6R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ERTTD6R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ERTTD6R2JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ERTTD6R2JTR-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 932092-RK73B2ERTTD6R2J 52-RK73B2ERTTD6R2J 2019-RK73B2ERTTD6R2JTR-ND
Product Name Chip Resistor - Surface Mount - RK73B2ERTTD6R2J 6.2 OHM 2W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 6.2 ohms 6.2 ohms
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573322 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details